MMA040AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) low-noise distributed amplifier die that operates between DC and 28 GHz. The amplifier provides flat gain of 16.5 dB, 2.5 dB noise figure, and 27 dBm OIP3, while requiring only 60 mA from a 8 V supply. The MMA040AA amplifier features compact die size and I/Os that are internally matched to 50 Ω, facilitating easy integration into multi-chip modules (MCMs).
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MMA040AA |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 0.0 to 28000 MHz |
| Maximum Gain | 16.5 dB |
| Output Power | 16 dBm |
| Noise Figure | 2 dB |