The MASW-011120 is a SPDT high power, broadband, high linearity, PIN diode T/R switch for 0.03 - 6.0 GHz high power applications. The device is provided in an industry standard lead free 5 mm HQFN plastic package. The module is designed for high power handling to be used in a 5G mMIMO, Small Cell BTS, or other TDD-based communication systems. This device incorporates PIN diode die fabricated with a low loss, high isolation switching diode process. MASW-011120 can be used in any application requiring a low-loss, high-isolation, and high-power handing SPDT.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASW-011120 |
| Product Name | RF and Microwave Switch |
| Package Type | HQFN |