MAMX-011036-DIE is a double-balanced passive diode mixer MMIC. The mixer offers low conversion loss, high linearity and a wide IF bandwidth. The double-balanced circuit configuration provides excellent port isolation while internal 50-ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
MAMX-011036-DIE is also available in a 3 mm QFN package. Refer to datasheet MAMX-011036.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMX-011036-DIE |
| Product Name | RF Mixer |
| LO Power | 15 |
| Intercept Point (IP3) | 22 dBm |
| RF | 8000 to 43000 MHz |
| LO | 8000 to 43000 MHz |
| IF | 0.0 to 10000 MHz |