Transformers convert the LO and RF paths to balanced lines connecting to a medium barrier, Schottky diode ring quad. These transformers help provide excellent isolation between ports. Conversion loss is low. The direct connection of the IF port to the diode quad allows these mixers to be used as phase detectors and bi-phase modulators.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MD-148-PIN |
| Product Name | RF Mixer |
| Package Type | Flatpack; Flatpack |
| LO Power | +10 dBm |
| RF | 10 to 1500 MHz |
| LO | 10 to 1500 MHz |
| IF | 0.0 to 1500 MHz |