Richardson RFPD RF Varactor Tuning Diode MA4ST555-120

Description
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550 series of diodes is available with junction capacitances of approximately 0.8 pF to 8.2 pF at -4 volts. These diodes have capacitance change ratios as high as 7:1.|Applications|Th e MA4ST550 series is appropriate for use in VCOs with frequencies within the range of approximately 1-14 GHz where a large capacitance change is required. These diodes are suited for VCOs in missile seekers, telecommunication systems and electronic warfare systems with critical post tuning drift specifications.
Request a Quote Datasheet
Description
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550 series of diodes is available with junction capacitances of approximately 0.8 pF to 8.2 pF at -4 volts. These diodes have capacitance change ratios as high as 7:1.|Applications|Th e MA4ST550 series is appropriate for use in VCOs with frequencies within the range of approximately 1-14 GHz where a large capacitance change is required. These diodes are suited for VCOs in missile seekers, telecommunication systems and electronic warfare systems with critical post tuning drift specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Varactor Tuning Diode - MA4ST555-120 - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
MA4ST555-120
RF Varactor Tuning Diode MA4ST555-120
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550 series of diodes is available with junction capacitances of approximately 0.8 pF to 8.2 pF at -4 volts. These diodes have capacitance change ratios as high as 7:1.|Applications|Th e MA4ST550 series is appropriate for use in VCOs with frequencies within the range of approximately 1-14 GHz where a large capacitance change is required. These diodes are suited for VCOs in missile seekers, telecommunication systems and electronic warfare systems with critical post tuning drift specifications.

Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550 series of diodes is available with junction capacitances of approximately 0.8 pF to 8.2 pF at -4 volts. These diodes have capacitance change ratios as high as 7:1.|Applications|The MA4ST550 series is appropriate for use in VCOs with frequencies within the range of approximately 1-14 GHz where a large capacitance change is required. These diodes are suited for VCOs in missile seekers, telecommunication systems and electronic warfare systems with critical post tuning drift specifications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diodes
Product Number MA4ST555-120
Product Name RF Varactor Tuning Diode
Configuration Single
Unlock Full Specs
to access all available technical data