Richardson RFPD RF Varactor Tuning Diode MA4ST240-1141

Description
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage operation. Each varactor type has a Q greater than 400 at -2 V. These diodes are offered with standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. The MA4ST200 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been specifically designed for use in the wireless communications up to the 2.4 GHz band. Applications include VCOs and voltage tuned filters.
Request a Quote Datasheet
Description
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage operation. Each varactor type has a Q greater than 400 at -2 V. These diodes are offered with standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. The MA4ST200 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been specifically designed for use in the wireless communications up to the 2.4 GHz band. Applications include VCOs and voltage tuned filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Varactor Tuning Diode - MA4ST240-1141 - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
MA4ST240-1141
RF Varactor Tuning Diode MA4ST240-1141
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage operation. Each varactor type has a Q greater than 400 at -2 V. These diodes are offered with standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. The MA4ST200 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been specifically designed for use in the wireless communications up to the 2.4 GHz band. Applications include VCOs and voltage tuned filters.

Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage operation. Each varactor type has a Q greater than 400 at -2 V. These diodes are offered with standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. The MA4ST200 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been specifically designed for use in the wireless communications up to the 2.4 GHz band. Applications include VCOs and voltage tuned filters.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diodes
Product Number MA4ST240-1141
Product Name RF Varactor Tuning Diode
Configuration Single
Unlock Full Specs
to access all available technical data