Richardson RFPD RF Varactor Tuning Diode MA4ST1231-1141T

Description
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high capacitance ratio, and high Q for low battery voltage operation. It is efficient for wide band tuning and low phase noise application where the supply voltage is limited to 5 volts or less. The Varactors are offered as Singles in SC-79, and SOD-323 along with a Common Cathode version offered in the SC-70, 3 Lead. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant equivalent devices.
Request a Quote Datasheet
Description
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high capacitance ratio, and high Q for low battery voltage operation. It is efficient for wide band tuning and low phase noise application where the supply voltage is limited to 5 volts or less. The Varactors are offered as Singles in SC-79, and SOD-323 along with a Common Cathode version offered in the SC-70, 3 Lead. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant equivalent devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Varactor Tuning Diode - MA4ST1231-1141T - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
MA4ST1231-1141T
RF Varactor Tuning Diode MA4ST1231-1141T
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high capacitance ratio, and high Q for low battery voltage operation. It is efficient for wide band tuning and low phase noise application where the supply voltage is limited to 5 volts or less. The Varactors are offered as Singles in SC-79, and SOD-323 along with a Common Cathode version offered in the SC-70, 3 Lead. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant equivalent devices.

Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high capacitance ratio, and high Q for low battery voltage operation. It is efficient for wide band tuning and low phase noise application where the supply voltage is limited to 5 volts or less. The Varactors are offered as Singles in SC-79, and SOD-323 along with a Common Cathode version offered in the SC-70, 3 Lead. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant equivalent devices.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diodes
Product Number MA4ST1231-1141T
Product Name RF Varactor Tuning Diode
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - MA4L401-30 - Richardson RFPD
Specs
Configuration Single
Diode Type PIN
Package Coaxial
View Details
RF Schottky Diode - MA4E2502L-1246W - Richardson RFPD
Specs
Configuration Single
Diode Type Schottky
Operating Frequency 0.0 to 26000 MHz
View Details
RF Varactor Tuning Diode - MA46H201-1088 - Richardson RFPD
Specs
Configuration Single
Diode Type Varactor
Package ODS-1088
View Details
RF Varactor Tuning Diode - SMV1235-011LF - Richardson RFPD
Specs
Configuration Single
Diode Type Varactor
Package SOD-323
View Details