Richardson RFPD Silicon Chip Capacitors (Wire bondable) MA4M3030

Description
The 4M series of MNS (metal-nitride-silic on) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.
Request a Quote Datasheet
Description
The 4M series of MNS (metal-nitride-silic on) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Chip Capacitors (Wire bondable) - MA4M3030 - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
MA4M3030
Silicon Chip Capacitors (Wire bondable) MA4M3030
The 4M series of MNS (metal-nitride-silic on) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.

The 4M series of MNS (metal-nitride-silicon) chip capacitors is designed specifically for high reliability and repeatable performance in microwave circuit applications. These capacitors are made using a low pressure chemical vapor deposition (LPCVD) that results in dense, uniform nitride layers. These devices exhibit higher capacitance per unit area (resulting in smaller chip size) and improved ruggedness over similar MOS, MIS and ceramic capacitors. Evaporated gold contacts are used to provide an easily bondable metal pad on the capacitor chip. MACOM MNS capacitors have shown no measurable capacitance change when subjected to the rated standoff voltage at 150 Degrees C. The MA4M series of chip capacitors is an excellent choice for use in hybrid microwave circuits up through Ku-band, where low loss, high reliability, small size and temperature stability are prime concerns. These chip capacitors are suited for applications requiring DC blocks, coupling capacitors, bypass capacitors, capacitive loads and tuning elements in oscillators, multipliers and filters.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number MA4M3030
Product Name Silicon Chip Capacitors (Wire bondable)
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - AFK476M63F24T-F - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - AFK337M25F24T-F - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - AFK337M16F24T-F - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Chip Capacitors (Wire bondable) - 9010RK - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Range 1.00E-5 microF
WVDC 50 volts
View Details