Richardson RFPD Aluminum Electrolytic Capacitor AFK476M63F24T-F

Description
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating. Meets requirements of AEC-Q200 standards for automotive electronic components.
Request a Quote Datasheet
Description
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating. Meets requirements of AEC-Q200 standards for automotive electronic components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - AFK476M63F24T-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK476M63F24T-F
Aluminum Electrolytic Capacitor AFK476M63F24T-F
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating. Meets requirements of AEC-Q200 standards for automotive electronic components.

Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number AFK476M63F24T-F
Product Name Aluminum Electrolytic Capacitor
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 108LMB450M4EM - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 109LBB063M2DG - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
Aluminum Electrolytic Capacitor - AFK337M25F24T-F - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C282U063AK2A - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details