Richardson RFPD RF and Microwave Switch HS8727

Description
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet
Description
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8727 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8727
RF and Microwave Switch HS8727
HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.

HS8727 is a SOI CMOS MMIC single pole two throw (SP2T)high power switch in a low cost miniature 1.1 mm x 0.7 mm x0.38 mm DFN6L package. The HS8727 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8727 can be used in allsystems operating up to 6 GHz requiring high power at lowcontrol voltage.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8727
Product Name RF and Microwave Switch
Package Type DFN
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5019BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 13000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5026BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5024SCCZ-EP - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
View Details