Richardson RFPD RF & MW Power Amplifier HMC863ALC4TR-R5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC863ALC4TR-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC863ALC4TR-R5
RF & MW Power Amplifier HMC863ALC4TR-R5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC863ALC4TR-R5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 24000 to 29500 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1116ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 300 to 6000 MHz
Maximum Gain 33.5 dB
View Details
RF & MW LNA - ADL9006ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW Power Amplifier - ADPA7005AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 15.5 dB
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details