Richardson RFPD RF & MW Power Amplifier HMC8500PM5ETR

Description
The HMC8500PM5E is a gallium nitride (GaN), broadband power amplifier delivering 10 W (40 dBm), typical, with up to 55% power added efficiency (PAE) across an instantaneous bandwidth of 0.01 GHz to 2.8 GHz, at an input power of 30 dBm. The typical gain flatness is 3 dB at small signal levels. The HMC8500PM5E is ideal for pulsed or continuous wave (CW) applications, such as wireless infrastructure, radars, public mobile radios, and general-purpose amplification. The HMC8500PM5E amplifier is externally tuned using low cost, surface-mount components and is available in a compact LFCSP package.
Request a Quote Datasheet
Description
The HMC8500PM5E is a gallium nitride (GaN), broadband power amplifier delivering 10 W (40 dBm), typical, with up to 55% power added efficiency (PAE) across an instantaneous bandwidth of 0.01 GHz to 2.8 GHz, at an input power of 30 dBm. The typical gain flatness is 3 dB at small signal levels. The HMC8500PM5E is ideal for pulsed or continuous wave (CW) applications, such as wireless infrastructure, radars, public mobile radios, and general-purpose amplification. The HMC8500PM5E amplifier is externally tuned using low cost, surface-mount components and is available in a compact LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC8500PM5ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC8500PM5ETR
RF & MW Power Amplifier HMC8500PM5ETR
The HMC8500PM5E is a gallium nitride (GaN), broadband power amplifier delivering 10 W (40 dBm), typical, with up to 55% power added efficiency (PAE) across an instantaneous bandwidth of 0.01 GHz to 2.8 GHz, at an input power of 30 dBm. The typical gain flatness is 3 dB at small signal levels. The HMC8500PM5E is ideal for pulsed or continuous wave (CW) applications, such as wireless infrastructure, radars, public mobile radios, and general-purpose amplification. The HMC8500PM5E amplifier is externally tuned using low cost, surface-mount components and is available in a compact LFCSP package.

The HMC8500PM5E is a gallium nitride (GaN), broadband power amplifier delivering 10 W (40 dBm), typical, with up to 55% power added efficiency (PAE) across an instantaneous bandwidth of 0.01 GHz to 2.8 GHz, at an input power of 30 dBm. The typical gain flatness is 3 dB at small signal levels.

The HMC8500PM5E is ideal for pulsed or continuous wave (CW) applications, such as wireless infrastructure, radars, public mobile radios, and general-purpose amplification.

The HMC8500PM5E amplifier is externally tuned using low cost, surface-mount components and is available in a compact LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8500PM5ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW LNA - ADL5721ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5900 to 8500 MHz
Maximum Gain 25 dB
View Details
RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details