Fractional-N PLL with Integrated VCO 25 MHz to 3000 MHz. The HMC832 is a 3.3 V, high performance, wideband, fractional-N, phase-locked loop (PLL) that features an integrated voltage controlled oscillator (VCO) with a fundamental frequency of 1500 MHz to 3000 MHz, and an integrated VCO output divider (divide by 1/2/4/6/…60/62), that enables the HMC832 to generate continuous frequencies from 25 MHz to 3000 MHz. The integrated phase detector (PD) and delta-sigma (Δ-Σ) modulator, capable of operating at up to 100 MHz, permit wider loop bandwidths and faster frequency tuning with excellent spectral performance.
| Richardson RFPD | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | HMC832LP6GE |
| Product Name | Phase-Lock-Loop (PLL) |
| Package Type | QFN |