Richardson RFPD mmW VGA HMC8120

Description
The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. The HMC8120 provides up to 22 dB of gain, 21 dBm of output P1dB, 30 dBm of OIP3, and 22 dBm of PSAT while requiring only 250 mA from a 4 V power supply. Two gain control voltages (VCTL1 and VCTL2) are provided to allow up to 15 dB of variable gain control. The HMC8120 exhibits excellent linearity and is optimized for E-band communications and high capacity wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.
Request a Quote Datasheet
Description
The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. The HMC8120 provides up to 22 dB of gain, 21 dBm of output P1dB, 30 dBm of OIP3, and 22 dBm of PSAT while requiring only 250 mA from a 4 V power supply. Two gain control voltages (VCTL1 and VCTL2) are provided to allow up to 15 dB of variable gain control. The HMC8120 exhibits excellent linearity and is optimized for E-band communications and high capacity wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW VGA - HMC8120 - Richardson RFPD
Downers Grove, IL, United States
mmW VGA
HMC8120
mmW VGA HMC8120
The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. The HMC8120 provides up to 22 dB of gain, 21 dBm of output P1dB, 30 dBm of OIP3, and 22 dBm of PSAT while requiring only 250 mA from a 4 V power supply. Two gain control voltages (VCTL1 and VCTL2) are provided to allow up to 15 dB of variable gain control. The HMC8120 exhibits excellent linearity and is optimized for E-band communications and high capacity wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.

The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. The HMC8120 provides up to 22 dB of gain, 21 dBm of output P1dB, 30 dBm of OIP3, and 22 dBm of PSAT while requiring only 250 mA from a 4 V power supply. Two gain control voltages (VCTL1 and VCTL2) are provided to allow up to 15 dB of variable gain control. The HMC8120 exhibits excellent linearity and is optimized for E-band communications and high capacity wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8120
Product Name mmW VGA
Frequency Range 71000 to 76000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7009C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 19.5 dB
View Details
RF & MW LNA - BGU8M1X - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
View Details