Richardson RFPD RF & MW LNA HMC7950LS6TR

Description
The HMC7950 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC). The HMC7950 is a wideband low noise amplifier that operates between 2 GHz and 28 GHz. The amplifier typically provides 15 dB of gain, 2.0 dB of noise figure, 26 dBm of output IP3, and 16 dBm of output power for 1 dB gain compression, requiring 64 mA from a 5 V supply. The HMC7950 is self biased with only a single positive supply needed to achieve a drain current, IDD, of 64 mA. The HMC7950 also has a gain control option, VGG2. The HMC7950 amplifier input/outputs are internally matched to 50 Ω and dc blocked. It comes in a 6 mm × 6 mm, 16-terminal LCC SMT ceramic package that is easy to handle and assemble.
Request a Quote Datasheet
Description
The HMC7950 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC). The HMC7950 is a wideband low noise amplifier that operates between 2 GHz and 28 GHz. The amplifier typically provides 15 dB of gain, 2.0 dB of noise figure, 26 dBm of output IP3, and 16 dBm of output power for 1 dB gain compression, requiring 64 mA from a 5 V supply. The HMC7950 is self biased with only a single positive supply needed to achieve a drain current, IDD, of 64 mA. The HMC7950 also has a gain control option, VGG2. The HMC7950 amplifier input/outputs are internally matched to 50 Ω and dc blocked. It comes in a 6 mm × 6 mm, 16-terminal LCC SMT ceramic package that is easy to handle and assemble.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC7950LS6TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC7950LS6TR
RF & MW LNA HMC7950LS6TR
The HMC7950 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC). The HMC7950 is a wideband low noise amplifier that operates between 2 GHz and 28 GHz. The amplifier typically provides 15 dB of gain, 2.0 dB of noise figure, 26 dBm of output IP3, and 16 dBm of output power for 1 dB gain compression, requiring 64 mA from a 5 V supply. The HMC7950 is self biased with only a single positive supply needed to achieve a drain current, IDD, of 64 mA. The HMC7950 also has a gain control option, VGG2. The HMC7950 amplifier input/outputs are internally matched to 50 Ω and dc blocked. It comes in a 6 mm × 6 mm, 16-terminal LCC SMT ceramic package that is easy to handle and assemble.

The HMC7950 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC). The HMC7950 is a wideband low noise amplifier that operates between 2 GHz and 28 GHz. The amplifier typically provides 15 dB of gain, 2.0 dB of noise figure, 26 dBm of output IP3, and 16 dBm of output power for 1 dB gain compression, requiring 64 mA from a 5 V supply. The HMC7950 is self biased with only a single positive supply needed to achieve a drain current, IDD, of 64 mA. The HMC7950 also has a gain control option, VGG2. The HMC7950 amplifier input/outputs are internally matched to 50 Ω and dc blocked. It comes in a 6 mm × 6 mm, 16-terminal LCC SMT ceramic package that is easy to handle and assemble.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC7950LS6TR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15 dB
Output Power 16 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5726ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 21200 to 23600 MHz
Maximum Gain 24.7 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.4 dB
View Details
RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW VGA - ADL5240ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 19.7 dB
Output Power 19.5 dBm
View Details