Richardson RFPD Optical Modulator Driver HMC7150LP3DE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Modulator Driver - HMC7150LP3DE - Richardson RFPD
Downers Grove, IL, United States
Optical Modulator Driver
HMC7150LP3DE
Optical Modulator Driver HMC7150LP3DE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC7150LP3DE
Product Name Optical Modulator Driver
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1105ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW LNA - ADL8150ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details
RF & MW Power Amplifier - ADPA7005AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 15.5 dB
View Details