Richardson RFPD RF & MW Power Amplifier HMC7149-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC7149-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC7149-SX
RF & MW Power Amplifier HMC7149-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC7149-SX
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details
RF & MW VGA - ADRF6520XCPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details