Richardson RFPD RF & MW Power Amplifier HMC637BPM5ETR

Description
The HMC637BPM5E is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), cascode distributed power amplifier. The device is self biased in normal operation and features optional bias control for quiescent current (IDQ) adjustment and for second-order intercept (IP2) and third-order intercept (IP3) optimization. The amplifier operates from dc to 7.5 GHz, providing 15.5 dB of small signal gain, 28 dBm output power at 1 dB gain compression, a typical output IP3 of 39 dBm, and a 3.5 dB noise figure, while requiring 345 mA from a 12 V supply voltage (VDD). Gain flatness is excellent from dc to 7.5 GHz at ±0.5 dB typical, making the HMC637BPM5E ideal for military, space, and test equipment applications. The HMC637BPM5E also features inputs/outputs (I/Os) that are internally matched to 50 Ω, housed in a RoHS-compliant, 5 mm × 5 mm, premolded cavity, lead frame chip scale package (LFCSP), making the device compatible with high volume, surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet
Description
The HMC637BPM5E is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), cascode distributed power amplifier. The device is self biased in normal operation and features optional bias control for quiescent current (IDQ) adjustment and for second-order intercept (IP2) and third-order intercept (IP3) optimization. The amplifier operates from dc to 7.5 GHz, providing 15.5 dB of small signal gain, 28 dBm output power at 1 dB gain compression, a typical output IP3 of 39 dBm, and a 3.5 dB noise figure, while requiring 345 mA from a 12 V supply voltage (VDD). Gain flatness is excellent from dc to 7.5 GHz at ±0.5 dB typical, making the HMC637BPM5E ideal for military, space, and test equipment applications. The HMC637BPM5E also features inputs/outputs (I/Os) that are internally matched to 50 Ω, housed in a RoHS-compliant, 5 mm × 5 mm, premolded cavity, lead frame chip scale package (LFCSP), making the device compatible with high volume, surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC637BPM5ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC637BPM5ETR
RF & MW Power Amplifier HMC637BPM5ETR
The HMC637BPM5E is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), cascode distributed power amplifier. The device is self biased in normal operation and features optional bias control for quiescent current (IDQ) adjustment and for second-order intercept (IP2) and third-order intercept (IP3) optimization. The amplifier operates from dc to 7.5 GHz, providing 15.5 dB of small signal gain, 28 dBm output power at 1 dB gain compression, a typical output IP3 of 39 dBm, and a 3.5 dB noise figure, while requiring 345 mA from a 12 V supply voltage (VDD). Gain flatness is excellent from dc to 7.5 GHz at ±0.5 dB typical, making the HMC637BPM5E ideal for military, space, and test equipment applications. The HMC637BPM5E also features inputs/outputs (I/Os) that are internally matched to 50 Ω, housed in a RoHS-compliant, 5 mm × 5 mm, premolded cavity, lead frame chip scale package (LFCSP), making the device compatible with high volume, surface-mount technology (SMT) assembly equipment.

The HMC637BPM5E is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), cascode distributed power amplifier. The device is self biased in normal operation and features optional bias control for quiescent current (IDQ) adjustment and for second-order intercept (IP2) and third-order intercept (IP3) optimization. The amplifier operates from dc to 7.5 GHz, providing 15.5 dB of small signal gain, 28 dBm output power at 1 dB gain compression, a typical output IP3 of 39 dBm, and a 3.5 dB noise figure, while requiring 345 mA from a 12 V supply voltage (VDD). Gain flatness is excellent from dc to 7.5 GHz at ±0.5 dB typical, making the HMC637BPM5E ideal for military, space, and test equipment applications. The HMC637BPM5E also features inputs/outputs (I/Os) that are internally matched to 50 Ω, housed in a RoHS-compliant, 5 mm × 5 mm, premolded cavity, lead frame chip scale package (LFCSP), making the device compatible with high volume, surface-mount technology (SMT) assembly equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC637BPM5ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 7500 MHz
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 5900 to 7100 MHz
Maximum Gain 30 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details
RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details