Richardson RFPD RF & MW VGA HMC625BLP5E

Description
The HMC625BLP5E is a digitally controlled variable gain amplifier which operates from DC to 5 GHz, and can be programmed to provide anywhere from 13.5 dB attenuation, to 18 dB of gain, in 0.5 dB steps. The HMC625BLP5E delivers noise figure of 6 dB in its maximum gain state, with output IP3 of up to +32 dBm in any state. The dual mode control interface is CMOS/TTL compatible, and accepts either a three wire serial input or a 6 bit parallel word. The HMC625BLP5E also features a user selectable power up state and a serial output port for cascading other Hittite serial controlled components. The HMC625BLP5E is housed in a RoHS compliant 5x5 mm QFN leadless package, and requires no external matching components.
Request a Quote Datasheet
Description
The HMC625BLP5E is a digitally controlled variable gain amplifier which operates from DC to 5 GHz, and can be programmed to provide anywhere from 13.5 dB attenuation, to 18 dB of gain, in 0.5 dB steps. The HMC625BLP5E delivers noise figure of 6 dB in its maximum gain state, with output IP3 of up to +32 dBm in any state. The dual mode control interface is CMOS/TTL compatible, and accepts either a three wire serial input or a 6 bit parallel word. The HMC625BLP5E also features a user selectable power up state and a serial output port for cascading other Hittite serial controlled components. The HMC625BLP5E is housed in a RoHS compliant 5x5 mm QFN leadless package, and requires no external matching components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - HMC625BLP5E - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
HMC625BLP5E
RF & MW VGA HMC625BLP5E
The HMC625BLP5E is a digitally controlled variable gain amplifier which operates from DC to 5 GHz, and can be programmed to provide anywhere from 13.5 dB attenuation, to 18 dB of gain, in 0.5 dB steps. The HMC625BLP5E delivers noise figure of 6 dB in its maximum gain state, with output IP3 of up to +32 dBm in any state. The dual mode control interface is CMOS/TTL compatible, and accepts either a three wire serial input or a 6 bit parallel word. The HMC625BLP5E also features a user selectable power up state and a serial output port for cascading other Hittite serial controlled components. The HMC625BLP5E is housed in a RoHS compliant 5x5 mm QFN leadless package, and requires no external matching components.

The HMC625BLP5E is a digitally controlled variable gain amplifier which operates from DC to 5 GHz, and can be programmed to provide anywhere from 13.5 dB attenuation, to 18 dB of gain, in 0.5 dB steps. The HMC625BLP5E delivers noise figure of 6 dB in its maximum gain state, with output IP3 of up to +32 dBm in any state. The dual mode control interface is CMOS/TTL compatible, and accepts either a three wire serial input or a 6 bit parallel word. The HMC625BLP5E also features a user selectable power up state and a serial output port for cascading other Hittite serial controlled components. The HMC625BLP5E is housed in a RoHS compliant 5x5 mm QFN leadless package, and requires no external matching components.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC625BLP5E
Product Name RF & MW VGA
Frequency Range 0.0 to 5000 MHz
Maximum Gain 18 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3700 MHz
Maximum Gain 28.7 dB
View Details
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details