Richardson RFPD RF & MW LNA HMC609LC4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC609LC4 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC609LC4
RF & MW LNA HMC609LC4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC609LC4
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Maximum Gain 20 dB
Output Power 21.5 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5545ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 24 dB
Output Power 18.1 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.1 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details