Richardson RFPD RF & MW LNA HMC594-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC594-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC594-SX
RF & MW LNA HMC594-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC594-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Maximum Gain 10 dB
Output Power 21 dBm
Noise Figure 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 5900 to 7100 MHz
Maximum Gain 30 dB
View Details
RF & MW VGA - ADL5240ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 19.7 dB
Output Power 19.5 dBm
View Details
RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details