Richardson RFPD Gain Block HMC589AST89E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - HMC589AST89E - Richardson RFPD
Downers Grove, IL, United States
Gain Block
HMC589AST89E
Gain Block HMC589AST89E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC589AST89E
Product Name Gain Block
Frequency Range 0.0 to 4000 MHz
Maximum Gain 19 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 5900 to 7100 MHz
Maximum Gain 30 dB
View Details
RF & MW Power Amplifier - ADPA7009C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 19.5 dB
View Details