Richardson RFPD RF & MW LNA HMC565-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC565-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC565-SX
RF & MW LNA HMC565-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC565-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 20000 MHz
Maximum Gain 23 dB
Output Power 10 dBm
Noise Figure 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1116ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 300 to 6000 MHz
Maximum Gain 33.5 dB
View Details
Gain Block - A231 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 250 MHz
Maximum Gain 26 dB
Output Power 10 dBm
View Details
Gain Block - A34S - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2000 MHz
Maximum Gain 16 dB
Output Power 7 dBm
View Details