Richardson RFPD RF & MW Driver Amplifier HMC562-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC562-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC562-SX
RF & MW Driver Amplifier HMC562-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC562-SX
Product Name RF & MW Driver Amplifier
Frequency Range 2000 to 35000 MHz
Maximum Gain 12 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details
RF & MW LNA - ADL8111ACCZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details
mmW Power Amplifier - ADPA7005CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details