Richardson RFPD RF and Microwave Switch HMC547ALP3ETR

Description
The HMC547ALP3E is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >50 dB isolation up to 5 GHz and >45 dB isolation up to 15 GHz. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply.
Request a Quote Datasheet
Description
The HMC547ALP3E is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >50 dB isolation up to 5 GHz and >45 dB isolation up to 15 GHz. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC547ALP3ETR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC547ALP3ETR
RF and Microwave Switch HMC547ALP3ETR
The HMC547ALP3E is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >50 dB isolation up to 5 GHz and >45 dB isolation up to 15 GHz. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply.

The HMC547ALP3E is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >50 dB isolation up to 5 GHz and >45 dB isolation up to 15 GHz. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC547ALP3ETR
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 0.0 to 20000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5020BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5160BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 4000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - AS183-92LF - Richardson RFPD
Specs
Package Type SC-70
Frequency Range 0.3000 to 2500 MHz
Insertion Loss 0.3000 dB
View Details
RF and Microwave Switch - ADRF5130BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 3500 MHz
Insertion Loss 0.7000 dB
View Details