Richardson RFPD RF & MW LNA HMC519LC4TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC519LC4TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC519LC4TR
RF & MW LNA HMC519LC4TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC519LC4TR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 31000 MHz
Maximum Gain 14.4 dB
Output Power 11 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details
Gain Block - A82 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 20 to 250 MHz
Maximum Gain 24.5 dB
Output Power 20 dBm
View Details
RF & MW Power Amplifier - ADPA7006AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23 dB
View Details