Richardson RFPD RF & MW LNA HMC517LC4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC517LC4 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC517LC4
RF & MW LNA HMC517LC4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC517LC4
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 17000 to 26000 MHz
Maximum Gain 19 dB
Output Power 12 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.4 dB
View Details
RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details
RF & MW LNA - ADL9006ACGZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details