Richardson RFPD RF & MW LNA HMC504LC4B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC504LC4B - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC504LC4B
RF & MW LNA HMC504LC4B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC504LC4B
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 14000 to 27000 MHz
Maximum Gain 18.5 dB
Output Power 16.5 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details