Richardson RFPD RF & MW LNA HMC463LP5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC463LP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC463LP5
RF & MW LNA HMC463LP5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC463LP5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 20000 MHz
Maximum Gain 12 dB
Output Power 16 dBm
Noise Figure 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8112ACCZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW Driver Amplifier - ADL5324ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 4000 MHz
Maximum Gain 14.6 dB
Output Power 29.1 dBm
View Details
RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details
RF & MW LNA - ADL9006ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details