Richardson RFPD RF & MW LNA HMC462A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC462A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC462A
RF & MW LNA HMC462A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC462A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW Power Amplifier - ADPA7008CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 18 dB
View Details