Richardson RFPD RF & MW LNA HMC460

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC460 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC460
RF & MW LNA HMC460
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC460
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 14 dB
Output Power 16 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details