Richardson RFPD RF & MW Power Amplifier HMC453ST89E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC453ST89E - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC453ST89E
RF & MW Power Amplifier HMC453ST89E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC453ST89E
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 400 to 2200 MHz
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5544ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 17 dB
Output Power 17.6 dBm
View Details
RF & MW VGA - ADRF6520XCPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Power Amplifier - HMC1022A-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details