Richardson RFPD RF & MW Driver Amplifier HMC452ST89ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC452ST89ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC452ST89ETR
RF & MW Driver Amplifier HMC452ST89ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC452ST89ETR
Product Name RF & MW Driver Amplifier
Frequency Range 400 to 2200 MHz
Maximum Gain 15.5 dB
Output Power 30.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details
RF & MW LNA - CHA3024-QGG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
mmW Power Amplifier - ADM4073TWRJZ-REEL7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
View Details
RF & MW Power Amplifier - ADPA7006AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23 dB
View Details