Richardson RFPD RF & MW Driver Amplifier HMC451LC3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC451LC3 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC451LC3
RF & MW Driver Amplifier HMC451LC3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC451LC3
Product Name RF & MW Driver Amplifier
Frequency Range 5000 to 20000 MHz
Maximum Gain 18 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8121ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW LNA - ADL7078ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Maximum Gain 13 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details
Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details