Richardson RFPD RF & MW Driver Amplifier HMC451

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC451 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC451
RF & MW Driver Amplifier HMC451
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC451
Product Name RF & MW Driver Amplifier
Frequency Range 5000 to 20000 MHz
Maximum Gain 20 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - HMC1022ACHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details
mmW LNA - ADL7003CHIPS - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details