Richardson RFPD RF & MW Driver Amplifier HMC451-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC451-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC451-SX
RF & MW Driver Amplifier HMC451-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC451-SX
Product Name RF & MW Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details
RF & MW VGA - ADL6317ACCZ - Richardson RFPD
Specs
Frequency Range 1500 to 3000 MHz
Package Type LGA
View Details