Richardson RFPD RF & MW Driver Amplifier HMC441LM1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC441LM1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC441LM1
RF & MW Driver Amplifier HMC441LM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC441LM1
Product Name RF & MW Driver Amplifier
Frequency Range 7000 to 15500 MHz
Maximum Gain 15 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8106ACEZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 54000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW LNA - HMC1049 - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - HMC1022ACHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details