Richardson RFPD RF & MW Power Amplifier HMC408LP3ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC408LP3ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC408LP3ETR
RF & MW Power Amplifier HMC408LP3ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC408LP3ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 5100 to 5900 MHz
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details
RF & MW LNA - HMC1049 - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details