Richardson RFPD RF & MW Power Amplifier HMC407MS8G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC407MS8G - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC407MS8G
RF & MW Power Amplifier HMC407MS8G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC407MS8G
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 5000 to 7000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details