Richardson RFPD Gain Block HMC396-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - HMC396-SX - Richardson RFPD
Downers Grove, IL, United States
Gain Block
HMC396-SX
Gain Block HMC396-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC396-SX
Product Name Gain Block
Frequency Range 0.0 to 8000 MHz
Maximum Gain 11 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - HMC1022A-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details
RF & MW LNA - ADL8104ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details