Richardson RFPD RF and Microwave Switch HMC321ALP4E

Description
The HMC321ALP4E is a broadband non-reflective GaAs SP8T switch in low cost leadless surface mount packages. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to three. The switch operates using a positive control voltage of 0/+5 volts, and requires a fixed bias of +5 volts. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.
Request a Quote Datasheet
Description
The HMC321ALP4E is a broadband non-reflective GaAs SP8T switch in low cost leadless surface mount packages. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to three. The switch operates using a positive control voltage of 0/+5 volts, and requires a fixed bias of +5 volts. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC321ALP4E - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC321ALP4E
RF and Microwave Switch HMC321ALP4E
The HMC321ALP4E is a broadband non-reflective GaAs SP8T switch in low cost leadless surface mount packages. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to three. The switch operates using a positive control voltage of 0/+5 volts, and requires a fixed bias of +5 volts. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.

The HMC321ALP4E is a broadband non-reflective GaAs SP8T switch in low cost leadless surface mount packages. Covering DC to 8 GHz, this switch offers high isolation and low insertion loss. This switch also includes an on board binary decoder circuit which reduces the required logic control lines to three. The switch operates using a positive control voltage of 0/+5 volts, and requires a fixed bias of +5 volts. This switch is suitable for usage in 50-Ohm or 75-Ohm systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC321ALP4E
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5080BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5022BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 45000 MHz
Insertion Loss 1.6 dB
View Details
RF and Microwave Switch - ADRF5019BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 13000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - ADRF5021BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 1.4 dB
View Details