Richardson RFPD Gain Block HMC311SC70ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - HMC311SC70ETR - Richardson RFPD
Downers Grove, IL, United States
Gain Block
HMC311SC70ETR
Gain Block HMC311SC70ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC311SC70ETR
Product Name Gain Block
Frequency Range 0.0 to 8000 MHz
Maximum Gain 15 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL7078ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Maximum Gain 13 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details