Richardson RFPD RF & MW LNA HMC263LP4E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC263LP4E - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC263LP4E
RF & MW LNA HMC263LP4E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC263LP4E
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 36000 MHz
Maximum Gain 19 dB
Output Power 8 dBm
Noise Figure 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5606ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 1800 to 2700 MHz
Maximum Gain 24.3 dB
Output Power 30.8 dBm
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details