Richardson RFPD RF and Microwave Switch HMC241ATCPZ-EP-PT

Description
The HMC241ATCPZ-EP is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports. The on-chip circuitry allows the HMC241ATCPZ-EP to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ATCPZ-EP includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines. The HMC241ATCPZ-EP is available in a 3 mm × 3 mm, 16-lead LFCSP package.
Request a Quote Datasheet
Description
The HMC241ATCPZ-EP is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports. The on-chip circuitry allows the HMC241ATCPZ-EP to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ATCPZ-EP includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines. The HMC241ATCPZ-EP is available in a 3 mm × 3 mm, 16-lead LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC241ATCPZ-EP-PT - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC241ATCPZ-EP-PT
RF and Microwave Switch HMC241ATCPZ-EP-PT
The HMC241ATCPZ-EP is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports. The on-chip circuitry allows the HMC241ATCPZ-EP to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ATCPZ-EP includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines. The HMC241ATCPZ-EP is available in a 3 mm × 3 mm, 16-lead LFCSP package.

The HMC241ATCPZ-EP is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports.

The on-chip circuitry allows the HMC241ATCPZ-EP to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ATCPZ-EP includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines.

The HMC241ATCPZ-EP is available in a 3 mm × 3 mm, 16-lead LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC241ATCPZ-EP-PT
Product Name RF and Microwave Switch
Package Type LFCSP
Frequency Range 100 to 4000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5250BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5044BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
View Details
RF and Microwave Switch - ADRF5141BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 6000 to 12000 MHz
Insertion Loss 1.4 dB
View Details