Richardson RFPD RF & MW Power Amplifier HMC1132PM5ETR

Description
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ω. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet
Description
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ω. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1132PM5ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1132PM5ETR
RF & MW Power Amplifier HMC1132PM5ETR
The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply. The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna. The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ω. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.

The HMC1132PM5E is a four-stage, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier. The device operates from 27 GHz to 32 GHz, providing 24 dB of gain and 29.5 dBm of saturated output power from a 5 V power supply.

The HMC1132PM5E exhibits excellent linearity with high output third-order intercept (IP3) of 37 dBm, and it is optimized for high capacity, point to point and point to multipoint radio systems. The amplifier configuration and high gain make the HMC1132PM5E an ideal candidate for last stage signal amplification before the antenna.

The HMC1132PM5E amplifier input/outputs (I/Os) are internally matched to 50 Ω. The device is housed in a RoHS compliant, premolded cavity, 5 mm × 5 mm LFCSP package, making the device compatible with high volume surface-mount technology (SMT) assembly equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1132PM5ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 32000 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW Power Amplifier - ADPA7005AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 15.5 dB
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details
RF & MW LNA - ADL5721ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5900 to 8500 MHz
Maximum Gain 25 dB
View Details