Richardson RFPD RF & MW Power Amplifier HMC1126ACEZ

Description
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.
Request a Quote Datasheet
Description
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1126ACEZ - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1126ACEZ
RF & MW Power Amplifier HMC1126ACEZ
The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.

The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output power at 1 dB gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint.

The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1126ACEZ
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 400 to 52000 MHz
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - HMC1049-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
View Details
RF & MW VGA - ADRF6520XCPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW LNA - ADL5724ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12700 to 15400 MHz
Maximum Gain 26.4 dB
View Details
mmW LNA - ADL7003CHIPS - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details