Richardson RFPD RF & MW Power Amplifier HMC1126

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1126 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1126
RF & MW Power Amplifier HMC1126
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1126
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2000 to 50000 MHz
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW LNA - ADL5523ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 21.5 dB
View Details