Richardson RFPD RF & MW Power Amplifier HMC1114PM5ETR

Description
The HMC1114PM5E is a gallium nitride (GaN), broadband power amplifier delivering >10 W (up to 42 dBm) typical with up to 55% power added efficiency (PAE) across an instantaneous bandwidth range of 2.7 GHz to 3.8 GHz, at an input power (PIN) of 18 dBm. The gain flatness is <1>
Request a Quote Datasheet
Description
The HMC1114PM5E is a gallium nitride (GaN), broadband power amplifier delivering >10 W (up to 42 dBm) typical with up to 55% power added efficiency (PAE) across an instantaneous bandwidth range of 2.7 GHz to 3.8 GHz, at an input power (PIN) of 18 dBm. The gain flatness is <1>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1114PM5ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1114PM5ETR
RF & MW Power Amplifier HMC1114PM5ETR
The HMC1114PM5E is a gallium nitride (GaN), broadband power amplifier delivering >10 W (up to 42 dBm) typical with up to 55% power added efficiency (PAE) across an instantaneous bandwidth range of 2.7 GHz to 3.8 GHz, at an input power (PIN) of 18 dBm. The gain flatness is <1>

The HMC1114PM5E is a gallium nitride (GaN), broadband power amplifier delivering >10 W (up to 42 dBm) typical with up to 55% power added efficiency (PAE) across an instantaneous bandwidth range of 2.7 GHz to 3.8 GHz, at an input power (PIN) of 18 dBm. The gain flatness is <1>

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1114PM5ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL5521ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 20.8 dB
View Details
mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details