Richardson RFPD Downconverter MADC-011021

Description
The MADC-011021 is a surface mount E-band receiver. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF input is a WR12 interface. The module provides 12 dB of conversion gain and a noise figure of 5 dB. The linear mixer topology allows for strong IIP3 performance (2 dBm) to be maintained up to the radio input levels recommended in the standards. The baseband is a quadrature balanced four line interface (I, I*, Q, Q*). Other features include a local oscillator x8 multiplier and buffer. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet
Description
The MADC-011021 is a surface mount E-band receiver. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF input is a WR12 interface. The module provides 12 dB of conversion gain and a noise figure of 5 dB. The linear mixer topology allows for strong IIP3 performance (2 dBm) to be maintained up to the radio input levels recommended in the standards. The baseband is a quadrature balanced four line interface (I, I*, Q, Q*). Other features include a local oscillator x8 multiplier and buffer. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - MADC-011021 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
MADC-011021
Downconverter MADC-011021
The MADC-011021 is a surface mount E-band receiver. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF input is a WR12 interface. The module provides 12 dB of conversion gain and a noise figure of 5 dB. The linear mixer topology allows for strong IIP3 performance (2 dBm) to be maintained up to the radio input levels recommended in the standards. The baseband is a quadrature balanced four line interface (I, I*, Q, Q*). Other features include a local oscillator x8 multiplier and buffer. Each device is 100% RF tested to ensure performance compliance.

The MADC-011021 is a surface mount E-band receiver. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF input is a WR12 interface.

The module provides 12 dB of conversion gain and a noise figure of 5 dB. The linear mixer topology allows for strong IIP3 performance (2 dBm) to be maintained up to the radio input levels recommended in the standards. The baseband is a quadrature balanced four line interface (I, I*, Q, Q*).

Other features include a local oscillator x8 multiplier and buffer. Each device is 100% RF tested to ensure performance compliance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number MADC-011021
Product Name Downconverter
Converter Type Downconverter
Form Factor Surface Mount
Input Frequency 71000 to 86000 MHz
Output Frequency 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - ADF5904ACPZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Downconverter - ADMV1012AEZ-R7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 17500 to 24000 MHz
View Details
Downconverter - ADMV4640BCPZN-RL7 - Richardson RFPD
Specs
Converter Type Downconverter
View Details
Downconverter - HMC377QS16GE - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details