Richardson RFPD RF & MW LNA HMC1049-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC1049-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC1049-SX
RF & MW LNA HMC1049-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1049-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
Output Power 14.5 dBm
Noise Figure 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5610ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 18 dB
Output Power 20.4 dBm
View Details
RF & MW Power Amplifier - ADPA1105ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details